Category: Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number: 1444434-MTFDDAV1T9TC
Manufacturer: Micron Technology Inc.
SSD, SATA 6 GB/S, TLC NAND, 1.92TB; Drive Type:Internal; Form Factor:M.2 2280; Drive Interface:SATA 6 Gb/s (SATA III); Memory Capacity:1.92TB; Flash Memory Type:TLC NAND; Encryption:AES 256-bit; Sequential Read Speed:540MB/s RoHS Compliant: Yes
SSD 1.92TB M.2 TLC SATA III 3.3V
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Data Storage Systems | Hard Drives | Data Storage Systems |
| Product Number | MTFDDAV1T9TCB-1AR1ZABYY | 80AH7324 | MTFDDAV1T9TCB-1AR1ZABYY |
| Product Name | Solid State Drives (SSDs), Hard Disk Drives (HDDs) | Ssd, Sata 6 Gb/s, Tlc Nand, 1.92Tb; Drive Type Micron | Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) |
| Device Type | Solid State Drive | Hard Drive | Solid State Drive |
| Interface | SATA 6 Gb/s (SATA III) | ||
| Capacity | 1920 GB | 1920 GB | |
| Operating Temperature | 32 to 158 F (0 to 70 C) |