Micron Technology, Inc. Solid State Drives (SSDs), Hard Disk Drives (HDDs) - MTFDDAV128MBF-1AN12ABYY MTFDDAV128MBF-1AN12ABYY

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 805330-MTFDDAV128MBF -1AN12ABYY Type: SATA III Memory Type: FLASH - NAND (MLC) Memory Size: 128GB Weight: 0.353 oz (10 g) Part Status: Obsolete (End Of Life) Temperature Range - Operating: 0°C ~ 70°C Dimension: 60.00mm x 22.00mm x 3.50mm Form Factor: M.2 Module Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V Speed - Read: 560MB/s Speed - Write: 400MB/s
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 805330-MTFDDAV128MBF -1AN12ABYY Type: SATA III Memory Type: FLASH - NAND (MLC) Memory Size: 128GB Weight: 0.353 oz (10 g) Part Status: Obsolete (End Of Life) Temperature Range - Operating: 0°C ~ 70°C Dimension: 60.00mm x 22.00mm x 3.50mm Form Factor: M.2 Module Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V Speed - Read: 560MB/s Speed - Write: 400MB/s
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - MTFDDAV128MBF-1AN12ABYY - 805330-MTFDDAV128MBF-1AN12ABYY - Win Source Electronics
Laguna Hills, CA, United States
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - MTFDDAV128MBF-1AN12ABYY
805330-MTFDDAV128MBF-1AN12ABYY
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - MTFDDAV128MBF-1AN12ABYY 805330-MTFDDAV128MBF-1AN12ABYY
Manufacturer: Micron Technology Inc. Win Source Part Number: 805330-MTFDDAV128MBF -1AN12ABYY Type: SATA III Memory Type: FLASH - NAND (MLC) Memory Size: 128GB Weight: 0.353 oz (10 g) Part Status: Obsolete (End Of Life) Temperature Range - Operating: 0°C ~ 70°C Dimension: 60.00mm x 22.00mm x 3.50mm Form Factor: M.2 Module Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V Speed - Read: 560MB/s Speed - Write: 400MB/s

Manufacturer: Micron Technology Inc.
Win Source Part Number: 805330-MTFDDAV128MBF-1AN12ABYY
Type: SATA III
Memory Type: FLASH - NAND (MLC)
Memory Size: 128GB
Weight: 0.353 oz (10 g)
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 60.00mm x 22.00mm x 3.50mm
Form Factor: M.2 Module
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V
Speed - Read: 560MB/s
Speed - Write: 400MB/s

Buy Now
128GB 3.3V Memory IC and Storage Component - 503-MTFDDAV128MBF-1AN12ABYY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
128GB 3.3V Memory IC and Storage Component
503-MTFDDAV128MBF-1AN12ABYY
128GB 3.3V Memory IC and Storage Component 503-MTFDDAV128MBF-1AN12ABYY
SSD 128GB M.2 MLC SATA III 3.3V Product overview: MTFDDAV128MBF-1AN12A BYY from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128GB, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128GB, 3.3V, Memory IC and Storage Component, SSDs, HDDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 503-MTFDDAV128MBF-1A N12ABYY can be used for catalog matching and distributor lookup.

SSD 128GB M.2 MLC SATA III 3.3V Product overview: MTFDDAV128MBF-1AN12ABYY from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128GB, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128GB, 3.3V, Memory IC and Storage Component, SSDs, HDDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 503-MTFDDAV128MBF-1AN12ABYY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 805330-MTFDDAV128MBF-1AN12ABYY 503-MTFDDAV128MBF-1AN12ABYY
Product Name Solid State Drives (SSDs), Hard Disk Drives (HDDs) - MTFDDAV128MBF-1AN12ABYY 128GB 3.3V Memory IC and Storage Component
Memory Category Flash; FLASH - NAND (MLC) Flash; Solid State Drive (SSD) FLASH - NAND (MLC)
Unlock Full Specs
to access all available technical data

Similar Products

 - LP3913SQ-AU/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Logic - FIFOs Memory - 67C4013-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details