SSD 128GB M.2 MLC SATA III 3.3V
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Data Storage Systems |
| Product Number | MTFDDAV128MBF-1AN12ABYY |
| Product Name | Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) |
| Device Type | Solid State Drive |
| Operating Temperature | 32 to 158 F (0 to 70 C) |
| Capacity | 128 GB |
| Transfer Rate | 0.4000 GB/sec |