Solid State Drive (SSD) FLASH - NAND (MLC) 128GB SATA III mSATA 3.3V
Category: Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number: 1445665-MTFDDAT128MA
Manufacturer: Micron Technology Inc.
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Data Storage Systems | Data Storage Systems |
| Product Number | MTFDDAT128MAM-1J1-ND | MTFDDAT128MAM-1J1 |
| Product Name | Solid State Drives (SSDs), Hard Disk Drives (HDDs) | Solid State Drives (SSDs), Hard Disk Drives (HDDs) |
| Interface | SATA III | |
| Mounting Options | mSATA | |
| Operating Temperature | 32 to 158 F (0 to 70 C) | |
| Capacity | 128 GB | |
| Transfer Rate | 0.5000 GB/sec |