The Micron 5400 Series is a SATA NAND Flash SSD designed for enterprise and industrial data storage applications, available in 2.5-inch and M.2 form factors. This part, identified as a 5400 PRO model, supports a 960GB unformatted capacity, offers sequential read performance up to 540 MB/s and sequential write up to 520 MB/s, with random 4KB read up to 95,000 IOPS and random 4KB write up to 65,000 IOPS. It features TCG Opal 2.0 self-encrypting drive capability, end-to-end data protection, power-loss data protection via a capacitor, and operates within a commercial temperature range of 0°C to 70°C. The drive includes SMART command set support, secure erase functionality, and is RoHS-compliant. Endurance is rated for up to 10,512TB total bytes written. The 2.5-inch form factor measures 7.0mm in height. The part is TCG Enterprise and Opal 2.0 compliant, and firmware is digitally signed and field-upgradeable.
Solid State Drives - SSD 5400 1088GB 2.5in SSD Product overview: MTFDDAK960TGA-1BC1ZA
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 503-MTFDDAK960TGA-1BC1ZABHA |
| Product Name | 1088GB Memory IC and Storage Component |
| Operating Temperature | 0 C (32 F) |