Manufacturer: Micron Technology Inc.
Win Source Part Number: 886469-MTFDDAK960TDC
Series: 5200
Operating Temperature Range: 0°C ~ 70°C
Features: Solid State Drive (SSD) FLASH - NAND (TLC) 960GB SATA III 2.5" 5V, 12V
Package: Box
Part Status: Obsolete
Categories: Memory Cards
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 50
HTSUS: 8471.70.6000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 886469-MTFDDAK960TDC-1AT1ZABYY |
| Product Name | Unclassified - MTFDDAK960TDC-1AT1ZABYY |