Manufacturer: Micron Technology Inc.
Win Source Part Number: 1320424-MTFDDAK480TD
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Packaging: Tray
Type: SATA III
Standard Package: 10
Memory Type: Solid State Drive (SSD) FLASH - NAND (TLC)
Memory Size: 480GB
Voltage - Supply: 5V
Form Factor: 2.5"
ECCN: 3A991B1A
Fake Threat In the Open Market: 83
MSL Level: 3 (168 Hours)
Speed - Read: 540MB/s
Speed - Write: 460MB/s
REACH Status: REACH Unaffected
HTSUS: 8471.70.6000
Other Part Number: 557-MTFDDAK480TDT-1A
Base Product Number: MTFDDAK480
Product Status: Last Time Buy
RoHS Status: ROHS3 Compliant
SSD 480GB 2.5 TLC SATA III 5V
SSD, SATA 6GBPS, TLC NAND FLASH, 480GB; Drive Type:Internal; Form Factor:2.5 Inch; Drive Interface:SATA 6 Gb/s (SATA III); Memory Capacity:480GB; Flash Memory Type:TLC NAND; Encryption:AES 256-bit; Sequential Read Speed:540MB/s RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Data Storage Systems | Data Storage Systems | Hard Drives |
| Product Number | MTFDDAK480TDT-1AW1ZABYY | MTFDDAK480TDT-1AW1ZABYY | 80AH7273 |
| Product Name | Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) | Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) | Ssd, Sata 6Gbps, Tlc Nand Flash, 480Gb; Drive Type Micron |
| Device Type | Solid State Drive | Solid State Drive | Hard Drive |