Category: Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number: 1440923-MTFDDAK3T8TD
Manufacturer: Micron Technology Inc.
SSD, SATA 6GBPS, TLC NAND FLASH, 3.84TB; Drive Type:Internal; Form Factor:2.5 Inch; Drive Interface:SATA 6 Gb/s (SATA III); Memory Capacity:3.84TB; Flash Memory Type:TLC NAND; Encryption:AES 256-bit; Sequential Read Speed:540MB/s RoHS Compliant: Yes
SSD 3.84TB 2.5 TLC SATA III 5V
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Data Storage Systems | Hard Drives | Data Storage Systems |
| Product Number | MTFDDAK3T8TDS-1AW16ABYY | 80AH7262 | MTFDDAK3T8TDS-1AW16ABYY |
| Product Name | Solid State Drives (SSDs), Hard Disk Drives (HDDs) | Ssd, Sata 6Gbps, Tlc Nand Flash, 3.84Tb; Drive Type Micron | Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) |
| Device Type | Solid State Drive | Hard Drive | Solid State Drive |