SSD, SATA 6GBPS, TLC NAND FLASH, 3.84TB; Drive Type:Internal; Form Factor:2.5 Inch; Drive Interface:SATA 6 Gb/s (SATA III); Memory Capacity:3.84TB; Flash Memory Type:TLC NAND; Encryption:AES 256-bit; Sequential Read Speed:540MB/s RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hard Drives |
| Product Number | 80AH7261 |
| Product Name | Ssd, Sata 6Gbps, Tlc Nand Flash, 3.84Tb; Drive Type Micron |
| Device Type | Hard Drive |