Win Source Part Number: 1196197-MTFDDAK256MB
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: M500IT
Type: SATA III
Package: Bulk
Standard Package: 50
Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC)
Memory Size: 256GB
Weight: 2.65 oz (75.51 g)
Voltage - Supply: 5V
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 100.45mm x 69.85mm x 7.00mm
Form Factor: 2.5"
Alternative Parts (Cross-Reference): MTFDDAK256MBD1AK12IT
ECCN: 3A991B1A
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Speed - Read: 500MB/s
Speed - Write: 250MB/s
REACH Status: REACH Unaffected
HTSUS: 8471.70.6000
Mfr: Micron Technology Inc.
Product Status: Obsolete
SSD 256GB 2.5 MLC SATA III 5V
SSD, SATA 6 GB/S, MLC NAND, 256GB; Drive Type:Internal; Form Factor:2.5 Inch; Drive Interface:SATA 6 Gb/s (SATA III); Memory Capacity:256GB; Flash Memory Type:MLC NAND; Encryption:AES 256-bit; Sequential Read Speed:500MB/s RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Data Storage Systems | Data Storage Systems | Hard Drives |
| Product Number | MTFDDAK256MBD-1AK12ITYY | MTFDDAK256MBD-1AK12ITYY | 80AH7239 |
| Product Name | Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) | Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) | Ssd, Sata 6 Gb/s, Mlc Nand, 256Gb; Drive Type Micron |
| Device Type | Solid State Drive | Solid State Drive | Hard Drive |