Category: Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number: 1440208-MTFDDAK240MB
Manufacturer: Micron Technology Inc.
"Solid State Drive (SSD) FLASH - NAND (MLC) 240GB SATA III 2.5"" 3.3V"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Data Storage Systems | Data Storage Systems |
| Product Number | MTFDDAK240MBD-2AK12ITYY | 557-1647-ND |
| Product Name | Solid State Drives (SSDs), Hard Disk Drives (HDDs) | Solid State Drives (SSDs), Hard Disk Drives (HDDs) |
| Device Type | Solid State Drive | |
| Interface | SATA III | |
| Mounting Options | "2.5""" | |
| Operating Temperature | -40 to 185 F (-40 to 85 C) | |
| Capacity | 240 GB |