Micron Technology, Inc. Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) MTFDDAK240MBB-1AE1ZABYY

Description
Win Source Part Number: 1081076-MTFDDAK240MB B-1AE1ZABYY Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: M500DC Type: SATA III Package: Bulk Standard Package: 50 Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC) Memory Size: 240GB Voltage - Supply: 5V Temperature Range - Operating: 0°C ~ 70°C Dimension: 100.20mm x 69.85mm x 7.00mm Form Factor: 2.5" Alternative Parts (Cross-Reference): MTFDDAK240MBB-1AE1ZA BYYMTFDDAK240MBB1AE1 ZABYY; ECCN: OBSOLETE Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Speed - Read: 425MB/s Speed - Write: 330MB/s REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Micron Technology Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1081076-MTFDDAK240MB B-1AE1ZABYY Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: M500DC Type: SATA III Package: Bulk Standard Package: 50 Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC) Memory Size: 240GB Voltage - Supply: 5V Temperature Range - Operating: 0°C ~ 70°C Dimension: 100.20mm x 69.85mm x 7.00mm Form Factor: 2.5" Alternative Parts (Cross-Reference): MTFDDAK240MBB-1AE1ZA BYYMTFDDAK240MBB1AE1 ZABYY; ECCN: OBSOLETE Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Speed - Read: 425MB/s Speed - Write: 330MB/s REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Micron Technology Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) - MTFDDAK240MBB-1AE1ZABYY - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
MTFDDAK240MBB-1AE1ZABYY
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) MTFDDAK240MBB-1AE1ZABYY
Win Source Part Number: 1081076-MTFDDAK240MB B-1AE1ZABYY Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: M500DC Type: SATA III Package: Bulk Standard Package: 50 Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC) Memory Size: 240GB Voltage - Supply: 5V Temperature Range - Operating: 0°C ~ 70°C Dimension: 100.20mm x 69.85mm x 7.00mm Form Factor: 2.5" Alternative Parts (Cross-Reference): MTFDDAK240MBB-1AE1ZA BYYMTFDDAK240MBB1AE1 ZABYY; ECCN: OBSOLETE Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Speed - Read: 425MB/s Speed - Write: 330MB/s REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Micron Technology Inc. Product Status: Obsolete

Win Source Part Number: 1081076-MTFDDAK240MBB-1AE1ZABYY
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: M500DC
Type: SATA III
Package: Bulk
Standard Package: 50
Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC)
Memory Size: 240GB
Voltage - Supply: 5V
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 100.20mm x 69.85mm x 7.00mm
Form Factor: 2.5"
Alternative Parts (Cross-Reference): MTFDDAK240MBB-1AE1ZABYYMTFDDAK240MBB1AE1ZABYY;
ECCN: OBSOLETE
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Speed - Read: 425MB/s
Speed - Write: 330MB/s
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Micron Technology Inc.
Product Status: Obsolete

Buy Now Datasheet
Futian, China
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
MTFDDAK240MBB-1AE1ZABYY
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) MTFDDAK240MBB-1AE1ZABYY
SSD 240GB 2.5 MLC SATA III 5V

SSD 240GB 2.5 MLC SATA III 5V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Data Storage Systems Data Storage Systems
Product Number MTFDDAK240MBB-1AE1ZABYY MTFDDAK240MBB-1AE1ZABYY
Product Name Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Device Type Solid State Drive Solid State Drive
Operating Temperature 32 to 158 F (0 to 70 C)
Capacity 240 GB
Transfer Rate 0.3300 GB/sec
Unlock Full Specs
to access all available technical data

Similar Products

Transcend Wide Temp 64GB 2.5
Specs
Device Type Solid State Drive
Interface SATA III
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details