Manufacturer: Micron Technology Inc.
Win Source Part Number: 886463-MTFDDAK128MBD
Series: M500IT
Operating Temperature Range: -40°C ~ 85°C
Features: Solid State Drive (SSD) FLASH - NAND (MLC) 128GB SATA III 2.5" 5V
Package: Bulk
Part Status: Obsolete
Categories: Memory Cards
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 50
REACH Status: REACH Unaffected
HTSUS: 8471.70.6000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 886463-MTFDDAK128MBD-1AK12ITYY |
| Product Name | Unclassified - MTFDDAK128MBD-1AK12ITYY |