The Micron RealSSD™ embedded USB mass storage drive is a 1GB storage solution for embedded computing, boot, and caching applications, featuring a 36.9mm x 26.6mm x 9.6mm form factor and operating on 5V ±5%. It supports USB 2.0 and 1.1 standards and the USB Mass Storage Class Specification, Rev. 1.0, with sequential read performance of 33 MB/s and write performance of 22 MB/s. Built with SLC NAND Flash and dual x8 channels, it includes wear-leveling, 8-symbol ECC, and password protection, and is rated for 4 million hours MTBF with an endurance of 5 years under continuous operation. It is available in commercial (0°C to +70°C) and industrial (-40°C to +85°C) temperature ranges.
MODULE FLASH NAND SLC 1GB Product overview: MTFDCAE001SAF-1D1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1GB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MTFDCAE001SAF-1D
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 505-MTFDCAE001SAF-1D1 |
| Product Name | 1GB Memory IC and Storage Component |
| Memory Category | Flash; FLASH - NAND (SLC) |