Micron Technology, Inc. Memory MTFC8GLWDQ-3L AIT A

Description
FLASH - NAND Memory IC 64Gb (8G x 8) MMC 100-LBGA (14x18)
Request a Quote Datasheet
Description
FLASH - NAND Memory IC 64Gb (8G x 8) MMC 100-LBGA (14x18)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MTFC8GLWDQ-3LAITA-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 64Gb (8G x 8) MMC 100-LBGA (14x18)

FLASH - NAND Memory IC 64Gb (8G x 8) MMC 100-LBGA (14x18)

Buy Now Datasheet
Memory - MTFC8GLWDQ-3L AIT A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 64Gbit MMC 100-LBGA (14x18)

FLASH - NAND Memory IC 64Gbit MMC 100-LBGA (14x18)

Buy Now
Flash Memory, 64Gbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7197 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 64Gbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7197
Flash Memory, 64Gbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7197
FLASH MEMORY, 64GBIT, -40 TO 85DEG C; Flash Memory Type:eMMC NAND; Memory Size:64Gbit; Flash Memory Configuration:8G x 8bit; IC Interface Type:Parallel; Memory Case Style:LBGA; No. of Pins:100Pins; Clock Frequency:200MHz RoHS Compliant: Yes

FLASH MEMORY, 64GBIT, -40 TO 85DEG C; Flash Memory Type:eMMC NAND; Memory Size:64Gbit; Flash Memory Configuration:8G x 8bit; IC Interface Type:Parallel; Memory Case Style:LBGA; No. of Pins:100Pins; Clock Frequency:200MHz RoHS Compliant: Yes

Supplier's Site Datasheet
IC FLASH 64GBIT MMC 100LBGA

IC FLASH 64GBIT MMC 100LBGA

Supplier's Site
Integrated Circuits (ICs) - Memory - MTFC8GLWDQ-3L AIT A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
MTFC8GLWDQ-3L AIT A
Integrated Circuits (ICs) - Memory MTFC8GLWDQ-3L AIT A
IC FLASH 64GBIT MMC 100LBGA

IC FLASH 64GBIT MMC 100LBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MTFC8GLWDQ-3LAITA-ND MTFC8GLWDQ-3L AIT A 80AH7197 MTFC8GLWDQ-3L AIT A MTFC8GLWDQ-3L AIT A
Product Name Memory Memory Flash Memory, 64Gbit, -40 To 85Deg C; Flash Memory Type Micron Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; FLASH Flash Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 100-LBGA BGA; 100-LBGA LBGA BGA
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL064P0XBHIS30A - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details
 - LP3913SQ-AA/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type WQFN48
View Details
Quad Memory IC and Storage Component - 774-S25FL032P0XMFA003 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 5000 to 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details