Micron Technology, Inc. Memory - Flash - MTFC8GLWDQ-3L AAT Z MTFC8GLWDQ-3L AAT Z

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 886462-MTFC8GLWDQ-3L AAT Z Series: e•MMC™ Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NAND Memory IC 64Gb (8G x 8) MMC 100-LBGA (14x18) Package: Tray Package: 100-LBGA Mounting: Surface Mount Part Status: Not For New Designs Family Name: MTFC8 Categories: Integrated Circuits (ICs) Case / Package: 100-LBGA (14x18) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 980 MSL Level: 3 (168 Hours) HTSUS: 8473.30.1140 Other Part Number: MTFC8GLWDQ-3LAATZ, -MTFC8GLWDQ-3L AAT Z-ND, -MTFC8GLWDQ-3L AAT Z, -MTFC8GLWDQ-3LAATZ, MTFC8GLWDQ-3L AAT Z-ND, 285976
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 886462-MTFC8GLWDQ-3L AAT Z Series: e•MMC™ Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NAND Memory IC 64Gb (8G x 8) MMC 100-LBGA (14x18) Package: Tray Package: 100-LBGA Mounting: Surface Mount Part Status: Not For New Designs Family Name: MTFC8 Categories: Integrated Circuits (ICs) Case / Package: 100-LBGA (14x18) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 980 MSL Level: 3 (168 Hours) HTSUS: 8473.30.1140 Other Part Number: MTFC8GLWDQ-3LAATZ, -MTFC8GLWDQ-3L AAT Z-ND, -MTFC8GLWDQ-3L AAT Z, -MTFC8GLWDQ-3LAATZ, MTFC8GLWDQ-3L AAT Z-ND, 285976
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MTFC8GLWDQ-3L AAT Z - 886462-MTFC8GLWDQ-3L AAT Z - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MTFC8GLWDQ-3L AAT Z
886462-MTFC8GLWDQ-3L AAT Z
Memory - Flash - MTFC8GLWDQ-3L AAT Z 886462-MTFC8GLWDQ-3L AAT Z
Manufacturer: Micron Technology Inc. Win Source Part Number: 886462-MTFC8GLWDQ-3L AAT Z Series: e•MMC™ Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NAND Memory IC 64Gb (8G x 8) MMC 100-LBGA (14x18) Package: Tray Package: 100-LBGA Mounting: Surface Mount Part Status: Not For New Designs Family Name: MTFC8 Categories: Integrated Circuits (ICs) Case / Package: 100-LBGA (14x18) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 980 MSL Level: 3 (168 Hours) HTSUS: 8473.30.1140 Other Part Number: MTFC8GLWDQ-3LAATZ, -MTFC8GLWDQ-3L AAT Z-ND, -MTFC8GLWDQ-3L AAT Z, -MTFC8GLWDQ-3LAATZ, MTFC8GLWDQ-3L AAT Z-ND, 285976

Manufacturer: Micron Technology Inc.
Win Source Part Number: 886462-MTFC8GLWDQ-3L AAT Z
Series: e•MMC™
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NAND Memory IC 64Gb (8G x 8) MMC 100-LBGA (14x18)
Package: Tray
Package: 100-LBGA
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: MTFC8
Categories: Integrated Circuits (ICs)
Case / Package: 100-LBGA (14x18)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 980
MSL Level: 3 (168 Hours)
HTSUS: 8473.30.1140
Other Part Number: MTFC8GLWDQ-3LAATZ, -MTFC8GLWDQ-3L AAT Z-ND, -MTFC8GLWDQ-3L AAT Z, -MTFC8GLWDQ-3LAATZ, MTFC8GLWDQ-3L AAT Z-ND, 285976

Buy Now
Memory IC and Storage Component - 774-MTFC8GLWDQ-3L AAT Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MTFC8GLWDQ-3L AAT Z
Memory IC and Storage Component 774-MTFC8GLWDQ-3L AAT Z
IC FLASH 64GBIT MMC 100LBGA Product overview: MTFC8GLWDQ-3L AAT Z from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC8GLWDQ-3L AAT Z can be used for catalog matching and distributor lookup.

IC FLASH 64GBIT MMC 100LBGA Product overview: MTFC8GLWDQ-3L AAT Z from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC8GLWDQ-3L AAT Z can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MTFC8GLWDQ-3LAATZ-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 64Gb (8G x 8) MMC 100-LBGA (14x18)

FLASH - NAND Memory IC 64Gb (8G x 8) MMC 100-LBGA (14x18)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MTFC8GLWDQ-3L AAT Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MTFC8GLWDQ-3L AAT Z
Integrated Circuits (ICs) - Memory - Memory MTFC8GLWDQ-3L AAT Z
IC FLASH 64GBIT MMC 100LBGA

IC FLASH 64GBIT MMC 100LBGA

Supplier's Site
IC FLASH 64GBIT MMC 100LBGA

IC FLASH 64GBIT MMC 100LBGA

Supplier's Site
Memory - MTFC8GLWDQ-3L AAT Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 64Gbit MMC 100-LBGA (14x18)

FLASH - NAND Memory IC 64Gbit MMC 100-LBGA (14x18)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 886462-MTFC8GLWDQ-3L AAT Z 774-MTFC8GLWDQ-3L AAT Z MTFC8GLWDQ-3LAATZ-ND MTFC8GLWDQ-3L AAT Z MTFC8GLWDQ-3L AAT Z MTFC8GLWDQ-3L AAT Z
Product Name Memory - Flash - MTFC8GLWDQ-3L AAT Z Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; Non-Volatile Flash; Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

SMV512K32-SP 16MB Radiation-Hardened SRAM - 5962-1123701VXC - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
3 suppliers
SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - IS26KS256S-DPBLI00 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 96 ns
Density 256000 kbits
View Details
Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details