Manufacturer: Micron Technology Inc.
Win Source Part Number: 886461-MTFC8GLWDM-AI
Series: e•MMC™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NAND Memory IC 64Gb (8G x 8) MMC 153-TFBGA (11.5x13)
Package: Tray
Package: 153-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 153-TFBGA (11.5x13)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1520
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: MTFC8GLWDM-AIT Z-ND, MTFC8GLWDM-AITZ
FLASH - NAND Memory IC 64Gb (8G x 8) MMC 153-TFBGA (11.5x13)
IC FLASH 64GBIT MMC 153TFBGA Product overview: MTFC8GLWDM-AIT Z from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC8GLWDM-AIT Z can be used for catalog matching and distributor lookup.
IC FLASH 64GBIT MMC 153TFBGA
FLASH - NAND Memory IC 64Gbit MMC 153-TFBGA (11.5x13)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 886461-MTFC8GLWDM-AIT Z | MTFC8GLWDM-AITZ-ND | 774-MTFC8GLWDM-AIT Z | MTFC8GLWDM-AIT Z | MTFC8GLWDM-AIT Z | MTFC8GLWDM-AIT Z | MTFC8GLWDM-AIT Z |
| Product Name | Memory - Flash - MTFC8GLWDM-AIT Z | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; Flash | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH - NAND |