Micron Technology, Inc. Memory MTFC8GLVEA-4M IT

Description
FLASH - NAND Memory IC 64Gb (8G x 8) MMC 153-WFBGA (11.5x13)
Request a Quote Datasheet
Description
FLASH - NAND Memory IC 64Gb (8G x 8) MMC 153-WFBGA (11.5x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MTFC8GLVEA-4MIT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 64Gb (8G x 8) MMC 153-WFBGA (11.5x13)

FLASH - NAND Memory IC 64Gb (8G x 8) MMC 153-WFBGA (11.5x13)

Buy Now Datasheet
Memory - Flash - MTFC8GLVEA-4M IT - 758750-MTFC8GLVEA-4M IT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MTFC8GLVEA-4M IT
758750-MTFC8GLVEA-4M IT
Memory - Flash - MTFC8GLVEA-4M IT 758750-MTFC8GLVEA-4M IT
Manufacturer: Micron Technology Inc. Win Source Part Number: 758750-MTFC8GLVEA-4M IT Packaging: Tray Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 64Gb (8G x 8) Categories: Integrated Circuits Supplier Device Package: 153-WFBGA (11.5x13) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Memory Interface: MMC Manufacturer Package: 153-WFBGA Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 758750-MTFC8GLVEA-4M IT
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 64Gb (8G x 8)
Categories: Integrated Circuits
Supplier Device Package: 153-WFBGA (11.5x13)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Memory Interface: MMC
Manufacturer Package: 153-WFBGA
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Memory IC and Storage Component - 774-MTFC8GLVEA-4M IT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MTFC8GLVEA-4M IT
Memory IC and Storage Component 774-MTFC8GLVEA-4M IT
IC FLASH 64GBIT MMC 153WFBGA Product overview: MTFC8GLVEA-4M IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC8GLVEA-4M IT can be used for catalog matching and distributor lookup.

IC FLASH 64GBIT MMC 153WFBGA Product overview: MTFC8GLVEA-4M IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC8GLVEA-4M IT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MTFC8GLVEA-4M IT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 64Gbit MMC 153-WFBGA (11.5x13)

FLASH - NAND Memory IC 64Gbit MMC 153-WFBGA (11.5x13)

Buy Now
IC FLASH 64GBIT MMC 153WFBGA

IC FLASH 64GBIT MMC 153WFBGA

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MTFC8GLVEA-4M IT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MTFC8GLVEA-4M IT
Integrated Circuits (ICs) - Memory - Memory MTFC8GLVEA-4M IT
IC FLASH 64GBIT MMC 153WFBGA

IC FLASH 64GBIT MMC 153WFBGA

Supplier's Site
IC FLASH 64GBIT MMC 153WFBGA

IC FLASH 64GBIT MMC 153WFBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MTFC8GLVEA-4MIT-ND 758750-MTFC8GLVEA-4M IT 774-MTFC8GLVEA-4M IT MTFC8GLVEA-4M IT MTFC8GLVEA-4M IT MTFC8GLVEA-4M IT MTFC8GLVEA-4M IT
Product Name Memory Memory - Flash - MTFC8GLVEA-4M IT Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; FLASH - NAND Flash; Non-Volatile Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details