IC FLASH 64GBIT MMC 153WFBGA Product overview: MTFC8GLVEA-1M WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC8GLVEA-1M WT can be used for catalog matching and distributor lookup.
Manufacturer: Micron Technology Inc.
Win Source Part Number: 747831-MTFC8GLVEA-1M
Family Name: MTFC8GLVEA
Manufacturer Homepage: www.micron.com
Reference case: BGA
Reference Date Code: 1322+
Alternative Parts (Cross-Reference): SDIN7DU2-8G; SDIN7DU2-8G-T; KLM8G4DEHE-B101; MTFC8GAKAJCN-1M WT;
Introduction Date: January 01, 2000
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
FLASH - NAND Memory IC 64Gb (8G x 8) MMC 153-WFBGA (11.5x13)
IC FLASH 64GBIT MMC 153WFBGA
FLASH - NAND Memory IC 64Gbit MMC 153-WFBGA (11.5x13)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MTFC8GLVEA-1M WT | 747831-MTFC8GLVEA-1M WT | MTFC8GLVEA-1MWT-ND | MTFC8GLVEA-1M WT | MTFC8GLVEA-1M WT | MTFC8GLVEA-1M WT | MTFC8GLVEA-1M WT |
| Product Name | Memory IC and Storage Component | Memory - MTFC8GLVEA-1M WT | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash; FLASH - NAND | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |