Micron Technology, Inc. Memory MTFC8GLUEA-AIT TR

Description
FLASH - NAND Memory IC 64Gb (8G x 8) MMC 153-WFBGA (11.5x13)
Request a Quote Datasheet
Description
FLASH - NAND Memory IC 64Gb (8G x 8) MMC 153-WFBGA (11.5x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MTFC8GLUEA-AITTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 64Gb (8G x 8) MMC 153-WFBGA (11.5x13)

FLASH - NAND Memory IC 64Gb (8G x 8) MMC 153-WFBGA (11.5x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-MTFC8GLUEA-AIT TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MTFC8GLUEA-AIT TR
Memory IC and Storage Component 774-MTFC8GLUEA-AIT TR
IC FLASH 64GBIT MMC 153WFBGA Product overview: MTFC8GLUEA-AIT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC8GLUEA-AIT TR can be used for catalog matching and distributor lookup.

IC FLASH 64GBIT MMC 153WFBGA Product overview: MTFC8GLUEA-AIT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC8GLUEA-AIT TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MTFC8GLUEA-AIT TR - 139267-MTFC8GLUEA-AIT TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MTFC8GLUEA-AIT TR
139267-MTFC8GLUEA-AIT TR
Memory - Flash - MTFC8GLUEA-AIT TR 139267-MTFC8GLUEA-AIT TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 139267-MTFC8GLUEA-AI T TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 64Gb (8G x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 153-WFBGA (11.5x13) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 139267-MTFC8GLUEA-AIT TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 64Gb (8G x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 153-WFBGA (11.5x13)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
Memory - MTFC8GLUEA-AIT TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 64Gbit MMC 153-WFBGA (11.5x13)

FLASH - NAND Memory IC 64Gbit MMC 153-WFBGA (11.5x13)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MTFC8GLUEA-AIT TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MTFC8GLUEA-AIT TR
Integrated Circuits (ICs) - Memory - Memory MTFC8GLUEA-AIT TR
IC FLASH 64GBIT MMC 153WFBGA

IC FLASH 64GBIT MMC 153WFBGA

Supplier's Site
IC FLASH 64GBIT MMC 153WFBGA

IC FLASH 64GBIT MMC 153WFBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MTFC8GLUEA-AITTR-ND 774-MTFC8GLUEA-AIT TR 139267-MTFC8GLUEA-AIT TR MTFC8GLUEA-AIT TR MTFC8GLUEA-AIT TR MTFC8GLUEA-AIT TR
Product Name Memory Memory IC and Storage Component Memory - Flash - MTFC8GLUEA-AIT TR Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; FLASH Flash; Non-Volatile Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL064P0XNFI003M - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
2 suppliers
Memory - 27S23AJC - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers
Memory - MYXxxSMS01GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Controllers - DP8422ATVX-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
View Details
2 suppliers