Micron Technology, Inc. Integrated Circuits (ICs) - Memory MTFC8GLUDM-AIT

Description
Win Source Part Number: 1019571-MTFC8GLUDM-A IT Category: Integrated Circuits (ICs)>Memory Series: e•MMC™ Package: Bulk Standard Package: 1,000 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 64Gb (8G x 8) Voltage - Supply: 2.7V ~ 3.6V Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Memory Interface: MMC ECCN: 3A991B1A Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Base Product Number: MTFC8 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1019571-MTFC8GLUDM-A IT Category: Integrated Circuits (ICs)>Memory Series: e•MMC™ Package: Bulk Standard Package: 1,000 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 64Gb (8G x 8) Voltage - Supply: 2.7V ~ 3.6V Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Memory Interface: MMC ECCN: 3A991B1A Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Base Product Number: MTFC8 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1019571-MTFC8GLUDM-AIT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1019571-MTFC8GLUDM-AIT
Integrated Circuits (ICs) - Memory 1019571-MTFC8GLUDM-AIT
Win Source Part Number: 1019571-MTFC8GLUDM-A IT Category: Integrated Circuits (ICs)>Memory Series: e•MMC™ Package: Bulk Standard Package: 1,000 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 64Gb (8G x 8) Voltage - Supply: 2.7V ~ 3.6V Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Memory Interface: MMC ECCN: 3A991B1A Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Base Product Number: MTFC8 Product Status: Obsolete

Win Source Part Number: 1019571-MTFC8GLUDM-AIT
Category: Integrated Circuits (ICs)>Memory
Series: e•MMC™
Package: Bulk
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 64Gb (8G x 8)
Voltage - Supply: 2.7V ~ 3.6V
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Memory Interface: MMC
ECCN: 3A991B1A
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Base Product Number: MTFC8
Product Status: Obsolete

Buy Now
Memory IC and Storage Component - 774-MTFC8GLUDM-AIT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MTFC8GLUDM-AIT
Memory IC and Storage Component 774-MTFC8GLUDM-AIT
IC FLASH 64GBIT MMC 153TFBGA Product overview: MTFC8GLUDM-AIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC8GLUDM-AIT can be used for catalog matching and distributor lookup.

IC FLASH 64GBIT MMC 153TFBGA Product overview: MTFC8GLUDM-AIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC8GLUDM-AIT can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH 64GBIT MMC 153TFBGA

IC FLASH 64GBIT MMC 153TFBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MTFC8GLUDM-AIT
Integrated Circuits (ICs) - Memory - Memory MTFC8GLUDM-AIT
IC FLASH 64GBIT MMC 153TFBGA

IC FLASH 64GBIT MMC 153TFBGA

Supplier's Site
Memory - MTFC8GLUDM-AIT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 64Gbit MMC

FLASH - NAND Memory IC 64Gbit MMC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1019571-MTFC8GLUDM-AIT 774-MTFC8GLUDM-AIT MTFC8GLUDM-AIT MTFC8GLUDM-AIT MTFC8GLUDM-AIT
Product Name Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 00002161516 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - 5962-8852503ZA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 250 ns
Density 256 kbits
View Details