Micron Technology, Inc. Memory MTFC8GLGDM-AIT Z

Description
FLASH - NAND Memory IC 64Gb (8G x 8) MMC 153-TFBGA (11.5x13)
Request a Quote Datasheet
Description
FLASH - NAND Memory IC 64Gb (8G x 8) MMC 153-TFBGA (11.5x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MTFC8GLGDM-AITZ-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 64Gb (8G x 8) MMC 153-TFBGA (11.5x13)

FLASH - NAND Memory IC 64Gb (8G x 8) MMC 153-TFBGA (11.5x13)

Buy Now Datasheet
Memory - Flash - MTFC8GLGDM-AIT Z - 808849-MTFC8GLGDM-AIT Z - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MTFC8GLGDM-AIT Z
808849-MTFC8GLGDM-AIT Z
Memory - Flash - MTFC8GLGDM-AIT Z 808849-MTFC8GLGDM-AIT Z
Manufacturer: Micron Technology Inc. Win Source Part Number: 808849-MTFC8GLGDM-AI T Z Packaging: Tray Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 64Gb (8G x 8) Supplier Device Package: 153-TFBGA (11.5x13) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Memory Interface: MMC Manufacturer Package: 153-TFBGA Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,520 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 3.6V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 808849-MTFC8GLGDM-AIT Z
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 64Gb (8G x 8)
Supplier Device Package: 153-TFBGA (11.5x13)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Memory Interface: MMC
Manufacturer Package: 153-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,520
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.65V ~ 3.6V

Buy Now
Memory IC and Storage Component - 774-MTFC8GLGDM-AIT Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MTFC8GLGDM-AIT Z
Memory IC and Storage Component 774-MTFC8GLGDM-AIT Z
IC FLASH 64GBIT MMC 153TFBGA Product overview: MTFC8GLGDM-AIT Z from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC8GLGDM-AIT Z can be used for catalog matching and distributor lookup.

IC FLASH 64GBIT MMC 153TFBGA Product overview: MTFC8GLGDM-AIT Z from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC8GLGDM-AIT Z can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MTFC8GLGDM-AIT Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MTFC8GLGDM-AIT Z
Integrated Circuits (ICs) - Memory - Memory MTFC8GLGDM-AIT Z
IC FLASH 64GBIT MMC 153TFBGA

IC FLASH 64GBIT MMC 153TFBGA

Supplier's Site
IC FLASH 64GBIT MMC 153TFBGA

IC FLASH 64GBIT MMC 153TFBGA

Supplier's Site
Memory - MTFC8GLGDM-AIT Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 64Gbit MMC 153-TFBGA (11.5x13)

FLASH - NAND Memory IC 64Gbit MMC 153-TFBGA (11.5x13)

Buy Now
IC FLASH 64GBIT MMC 153TFBGA

IC FLASH 64GBIT MMC 153TFBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MTFC8GLGDM-AITZ-ND 808849-MTFC8GLGDM-AIT Z 774-MTFC8GLGDM-AIT Z MTFC8GLGDM-AIT Z MTFC8GLGDM-AIT Z MTFC8GLGDM-AIT Z MTFC8GLGDM-AIT Z
Product Name Memory Memory - Flash - MTFC8GLGDM-AIT Z Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH - NAND Flash; FLASH Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

FIFOs Memory - SN74ACT7200L20NP - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Package Type DIP; 28-DIP (0.300\", 7.62mm)
View Details
Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details
Memory - 5962-8769002SA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 40 ns
Density 4 kbits
View Details
5V Memory IC and Storage Component - 774-MT5C1009CW70L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers