Micron Technology, Inc. Memory MTFC8GAMALNA-AIT

Description
FLASH - NAND Memory IC 64Gb (8G x 8) MMC 100-TBGA (14x18)
Request a Quote Datasheet
Description
FLASH - NAND Memory IC 64Gb (8G x 8) MMC 100-TBGA (14x18)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MTFC8GAMALNA-AIT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 64Gb (8G x 8) MMC 100-TBGA (14x18)

FLASH - NAND Memory IC 64Gb (8G x 8) MMC 100-TBGA (14x18)

Buy Now Datasheet
Memory IC and Storage Component - 774-MTFC8GAMALNA-AIT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MTFC8GAMALNA-AIT
Memory IC and Storage Component 774-MTFC8GAMALNA-AIT
IC FLASH 64GBIT MMC 100TBGA Product overview: MTFC8GAMALNA-AIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC8GAMALNA-AIT can be used for catalog matching and distributor lookup.

IC FLASH 64GBIT MMC 100TBGA Product overview: MTFC8GAMALNA-AIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC8GAMALNA-AIT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EMMC - MTFC8GAMALNA-AIT - 956379-MTFC8GAMALNA-AIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EMMC - MTFC8GAMALNA-AIT
956379-MTFC8GAMALNA-AIT
Memory - EMMC - MTFC8GAMALNA-AIT 956379-MTFC8GAMALNA-AIT
Win Source Part Number: 956379-MTFC8GAMALNA- AIT Series: * Categories: Memory

Win Source Part Number: 956379-MTFC8GAMALNA-AIT
Series: *
Categories: Memory

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MTFC8GAMALNA-AIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MTFC8GAMALNA-AIT
Integrated Circuits (ICs) - Memory - Memory MTFC8GAMALNA-AIT
IC FLASH 64GBIT MMC 100TBGA

IC FLASH 64GBIT MMC 100TBGA

Supplier's Site
IC FLASH 64GBIT MMC 100TBGA

IC FLASH 64GBIT MMC 100TBGA

Supplier's Site
Flash Memory, 64Gbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7194 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 64Gbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7194
Flash Memory, 64Gbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7194
FLASH MEMORY, 64GBIT, -40 TO 85DEG C; Flash Memory Type:eMMC NAND; Memory Size:64Gbit; Flash Memory Configuration:8G x 8bit; IC Interface Type:Parallel; Memory Case Style:TBGA; No. of Pins:100Pins; Clock Frequency:200MHz RoHS Compliant: Yes

FLASH MEMORY, 64GBIT, -40 TO 85DEG C; Flash Memory Type:eMMC NAND; Memory Size:64Gbit; Flash Memory Configuration:8G x 8bit; IC Interface Type:Parallel; Memory Case Style:TBGA; No. of Pins:100Pins; Clock Frequency:200MHz RoHS Compliant: Yes

Supplier's Site Datasheet
IC FLASH 64GBIT MMC 100TBGA

IC FLASH 64GBIT MMC 100TBGA

Supplier's Site Datasheet
Memory - MTFC8GAMALNA-AIT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 64Gbit MMC 100-TBGA (14x18)

FLASH - NAND Memory IC 64Gbit MMC 100-TBGA (14x18)

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MTFC8GAMALNA-AIT-ND 774-MTFC8GAMALNA-AIT 956379-MTFC8GAMALNA-AIT MTFC8GAMALNA-AIT MTFC8GAMALNA-AIT 80AH7194 MTFC8GAMALNA-AIT MTFC8GAMALNA-AIT
Product Name Memory Memory IC and Storage Component Memory - EMMC - MTFC8GAMALNA-AIT Integrated Circuits (ICs) - Memory - Memory Memory Flash Memory, 64Gbit, -40 To 85Deg C; Flash Memory Type Micron Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH - NAND Flash Flash; Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 100-TBGA BGA; Tray 100-TBGA TBGA BGA; 100-TBGA
Density 64000000 kbits 64000000 kbits 64000000 kbits 64000000 kbits 64000000 kbits 64000000 kbits
Number of Words 64000000 to 8000000 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - 71256SA15TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details