IC FLASH 64GBIT MMC 100TBGA Product overview: MTFC8GAMALNA-AAT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC8GAMALNA-AAT
FLASH - NAND Memory IC 64Gb (8G x 8) MMC 100-TBGA (14x18)
IC FLASH 64GBIT MMC 100TBGA
FLASH - NAND Memory IC 64Gbit MMC 100-TBGA (14x18)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MTFC8GAMALNA-AAT TR | MTFC8GAMALNA-AATTR-ND | MTFC8GAMALNA-AAT TR | MTFC8GAMALNA-AAT TR | MTFC8GAMALNA-AAT TR |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Density | 64000000 kbits | 64000000 kbits | 64000000 kbits | 64000000 kbits | |
| Number of Words | 8000000 k |