Micron Technology, Inc. Memory MTFC8GAMALHT-AIT

Description
FLASH - NAND Memory IC 64Gbit MMC
Datasheet
Description
FLASH - NAND Memory IC 64Gbit MMC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MTFC8GAMALHT-AIT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 64Gbit MMC

FLASH - NAND Memory IC 64Gbit MMC

Buy Now
Flash Memory, Aec-Q100, 64Gbit, 85Deg C; Flash Memory Type Micron - 80AH7192 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, Aec-Q100, 64Gbit, 85Deg C; Flash Memory Type Micron
80AH7192
Flash Memory, Aec-Q100, 64Gbit, 85Deg C; Flash Memory Type Micron 80AH7192
FLASH MEMORY, AEC-Q100, 64GBIT, 85DEG C; Flash Memory Type:eMMC NAND; Memory Size:64Gbit; Flash Memory Configuration:8G x 8bit; IC Interface Type:Parallel; Memory Case Style:VBGA; No. of Pins:100Pins; Clock Frequency:200MHz RoHS Compliant: Yes

FLASH MEMORY, AEC-Q100, 64GBIT, 85DEG C; Flash Memory Type:eMMC NAND; Memory Size:64Gbit; Flash Memory Configuration:8G x 8bit; IC Interface Type:Parallel; Memory Case Style:VBGA; No. of Pins:100Pins; Clock Frequency:200MHz RoHS Compliant: Yes

Supplier's Site Datasheet
IC FLASH 64GBIT MMC

IC FLASH 64GBIT MMC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - MTFC8GAMALHT-AIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
MTFC8GAMALHT-AIT
Integrated Circuits (ICs) - Memory MTFC8GAMALHT-AIT
IC FLASH 64GBIT MMC

IC FLASH 64GBIT MMC

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MTFC8GAMALHT-AIT 80AH7192 MTFC8GAMALHT-AIT MTFC8GAMALHT-AIT
Product Name Memory Flash Memory, Aec-Q100, 64Gbit, 85Deg C; Flash Memory Type Micron Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; FLASH Flash Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64000000 kbits 64000000 kbits 64000000 kbits 64000000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details
Memory - S25FL128SAGBHIA00 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details