Category: IT infrastructure Memory
Win Source Part Number: 1455205-MTFC8GAMALHT
Manufacturer: Micron Technology Inc.
IC FLASH 64GBIT MMC
FLASH MEMORY, AEC-Q100, 64GBIT, 105DEG C; Flash Memory Type:eMMC NAND; Memory Size:64Gbit; Flash Memory Configuration:8G x 8bit; IC Interface Type:Parallel; Memory Case Style:VBGA; No. of Pins:100Pins; Clock Frequency:200MHz RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1455205-MTFC8GAMALHT-AAT | MTFC8GAMALHT-AAT | MTFC8GAMALHT-AAT | 80AH7191 | MTFC8GAMALHT-AAT | MTFC8GAMALHT-AAT |
| Product Name | IT infrastructure Memory | Integrated Circuits (ICs) - Memory | Memory | Flash Memory, Aec-Q100, 64Gbit, 105Deg C; Flash Memory Type Micron | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Flash | Flash | Flash; FLASH - NAND | Flash; FLASH | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Density | 64000000 kbits | 64000000 kbits | 64000000 kbits | 64000000 kbits | 64000000 kbits |