Win Source Part Number: 956352-MTFC8GAMALGT-
Series: *
Categories: Memory
IC FLASH 64GBIT MMC Product overview: MTFC8GAMALGT-AIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC8GAMALGT-AIT
FLASH MEMORY, AEC-Q100, 64GBIT, 85DEG C; Flash Memory Type:eMMC NAND; Memory Size:64Gbit; Flash Memory Configuration:8G x 8bit; IC Interface Type:Parallel; Memory Case Style:WFBGA; No. of Pins:153Pins; Clock Frequency:200MHz RoHS Compliant: Yes
IC FLASH 64GBIT MMC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 956352-MTFC8GAMALGT-AIT | 774-MTFC8GAMALGT-AIT | 80AH7190 | MTFC8GAMALGT-AIT | MTFC8GAMALGT-AIT | MTFC8GAMALGT-AIT |
| Product Name | Memory - EMMC - MTFC8GAMALGT-AIT | Memory IC and Storage Component | Flash Memory, Aec-Q100, 64Gbit, 85Deg C; Flash Memory Type Micron | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | Tray | WFBGA | ||||
| Supply Voltage | 2.7 V |