Category: IT infrastructure Memory
Win Source Part Number: 1455180-MTFC8GAMALGT
Manufacturer: Micron Technology Inc.
FLASH MEMORY, AEC-Q100, 64GBIT, 105DEG C; Flash Memory Type:eMMC NAND; Memory Size:64Gbit; Flash Memory Configuration:8G x 8bit; IC Interface Type:Parallel; Memory Case Style:WFBGA; No. of Pins:153Pins; Clock Frequency:200MHz RoHS Compliant: Yes
IC FLASH 64GBIT MMC
| Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1455180-MTFC8GAMALGT-AAT | 80AH7189 | MTFC8GAMALGT-AAT | MTFC8GAMALGT-AAT | MTFC8GAMALGT-AAT | MTFC8GAMALGT-AAT |
| Product Name | IT infrastructure Memory | Flash Memory, Aec-Q100, 64Gbit, 105Deg C; Flash Memory Type Micron | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash; FLASH - NAND | Flash; Flash | Flash; Non-Volatile | Flash; FLASH | |
| Data Rate | 200 MHz | |||||
| Density | 64000000 kbits | 64000000 kbits | 64000000 kbits | 64000000 kbits | 64000000 kbits |