Win Source Part Number: 956350-MTFC8GAMALBH-
Series: *
Categories: Memory
IC MEM FLASH NAND 128GB Product overview: MTFC8GAMALBH-IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128GB, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC8GAMALBH-IT can be used for catalog matching and distributor lookup.
FLASH MEMORY, 64GBIT, -40 TO 85DEG C; Flash Memory Type:eMMC NAND; Memory Size:64Gbit; Flash Memory Configuration:8G x 8bit; IC Interface Type:Parallel; Memory Case Style:TFBGA; No. of Pins:153Pins; Clock Frequency:200MHz RoHS Compliant: Yes
IC MEM FLASH NAND 128GB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 956350-MTFC8GAMALBH-IT | 774-MTFC8GAMALBH-IT | 557-MTFC8GAMALBH-IT-ND | MTFC8GAMALBH-IT | 80AH7188 | MTFC8GAMALBH-IT | MTFC8GAMALBH-IT | MTFC8GAMALBH-IT |
| Product Name | Memory - EMMC - MTFC8GAMALBH-IT | 128GB Memory IC and Storage Component | Memory | Memory | Flash Memory, 64Gbit, -40 To 85Deg C; Flash Memory Type Micron | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash | Flash | ||||
| Package Type | Tray | 153-TFBGA | TFBGA | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) |