IC FLASH 64GBIT MMC 153TFBGA Product overview: MTFC8GAMALBH-AIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC8GAMALBH-AIT
FLASH - NAND Memory IC 64Gb (8G x 8) MMC 153-TFBGA (11.5x13)
Win Source Part Number: 955992-MTFC8GAMALBH-
Series: *
Categories: Memory
IC FLASH 64GBIT MMC 153TFBGA
TFBGA-153(11.5x13) NAND FLASH ROHS
FLASH - NAND Memory IC 64Gbit MMC 153-TFBGA (11.5x13)
IC FLASH 64GBIT MMC 153TFBGA
FLASH MEMORY, 64GBIT, -40 TO 85DEG C; Flash Memory Type:eMMC NAND; Memory Size:64Gbit; Flash Memory Configuration:8G x 8bit; IC Interface Type:Parallel; Memory Case Style:TFBGA; No. of Pins:153Pins; Clock Frequency:200MHz RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MTFC8GAMALBH-AIT | MTFC8GAMALBH-AIT-ND | 955992-MTFC8GAMALBH-AIT | MTFC8GAMALBH-AIT | MTFC8GAMALBH-AIT | MTFC8GAMALBH-AIT | MTFC8GAMALBH-AIT | MTFC8GAMALBH-AIT | 80AH7187 |
| Product Name | Memory IC and Storage Component | Memory | Memory - EMMC - MTFC8GAMALBH-AIT | Memory | Memory >> NAND FLASH | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Flash Memory, 64Gbit, -40 To 85Deg C; Flash Memory Type Micron |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Flash | Flash | Flash; FLASH | Flash; FLASH - NAND | Flash; Non-Volatile | Flash | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Density | 64000000 kbits | 64000000 kbits | 64000000 kbits | 64000000 kbits | 64000000 kbits | 64000000 kbits | |||
| Number of Words | 64000000 to 8000000 k | ||||||||
| Package Type | BGA; Tray | 153-TFBGA | BGA | BGA; 153-TFBGA | 153-TFBGA | TFBGA |