Micron Technology, Inc. Memory - Flash - MTFC8GAKAJCN-4M IT MTFC8GAKAJCN-4M IT

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 725567-MTFC8GAKAJCN- 4M IT Packaging: Tray Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 64Gb (8G x 8) Family Name: MTFC8GAKAJCN-4M IT Categories: Integrated Circuits Supplier Device Package: 153-VFBGA (11.5x13) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Memory Interface: MMC Manufacturer Package: 153-VFBGA Alternative Parts (Cross-Reference): IS21ES08G-JCLI-TR; IS21ES08G-JCLI; SFEM008GB1EA1TO-I-GE -111-STD; IS22ES08G-JCLA1; Introduction Date: July 01, 2015 ECCN: 3A991.b.1.a Country of Origin: Taiwan Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,520 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 725567-MTFC8GAKAJCN- 4M IT Packaging: Tray Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 64Gb (8G x 8) Family Name: MTFC8GAKAJCN-4M IT Categories: Integrated Circuits Supplier Device Package: 153-VFBGA (11.5x13) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Memory Interface: MMC Manufacturer Package: 153-VFBGA Alternative Parts (Cross-Reference): IS21ES08G-JCLI-TR; IS21ES08G-JCLI; SFEM008GB1EA1TO-I-GE -111-STD; IS22ES08G-JCLA1; Introduction Date: July 01, 2015 ECCN: 3A991.b.1.a Country of Origin: Taiwan Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,520 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MTFC8GAKAJCN-4M IT - 725567-MTFC8GAKAJCN-4M IT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MTFC8GAKAJCN-4M IT
725567-MTFC8GAKAJCN-4M IT
Memory - Flash - MTFC8GAKAJCN-4M IT 725567-MTFC8GAKAJCN-4M IT
Manufacturer: Micron Technology Inc. Win Source Part Number: 725567-MTFC8GAKAJCN- 4M IT Packaging: Tray Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 64Gb (8G x 8) Family Name: MTFC8GAKAJCN-4M IT Categories: Integrated Circuits Supplier Device Package: 153-VFBGA (11.5x13) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Memory Interface: MMC Manufacturer Package: 153-VFBGA Alternative Parts (Cross-Reference): IS21ES08G-JCLI-TR; IS21ES08G-JCLI; SFEM008GB1EA1TO-I-GE -111-STD; IS22ES08G-JCLA1; Introduction Date: July 01, 2015 ECCN: 3A991.b.1.a Country of Origin: Taiwan Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,520 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 725567-MTFC8GAKAJCN-4M IT
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 64Gb (8G x 8)
Family Name: MTFC8GAKAJCN-4M IT
Categories: Integrated Circuits
Supplier Device Package: 153-VFBGA (11.5x13)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Memory Interface: MMC
Manufacturer Package: 153-VFBGA
Alternative Parts (Cross-Reference): IS21ES08G-JCLI-TR; IS21ES08G-JCLI; SFEM008GB1EA1TO-I-GE-111-STD; IS22ES08G-JCLA1;
Introduction Date: July 01, 2015
ECCN: 3A991.b.1.a
Country of Origin: Taiwan
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,520
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Memory IC and Storage Component - 774-MTFC8GAKAJCN-4M IT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MTFC8GAKAJCN-4M IT
Memory IC and Storage Component 774-MTFC8GAKAJCN-4M IT
IC FLASH 64GBIT MMC 153VFBGA Product overview: MTFC8GAKAJCN-4M IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC8GAKAJCN-4M IT can be used for catalog matching and distributor lookup.

IC FLASH 64GBIT MMC 153VFBGA Product overview: MTFC8GAKAJCN-4M IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC8GAKAJCN-4M IT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MTFC8GAKAJCN-4MIT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 64Gb (8G x 8) MMC 153-VFBGA (11.5x13)

FLASH - NAND Memory IC 64Gb (8G x 8) MMC 153-VFBGA (11.5x13)

Buy Now Datasheet
Memory - MTFC8GAKAJCN-4M IT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 64Gbit MMC 153-VFBGA (11.5x13)

FLASH - NAND Memory IC 64Gbit MMC 153-VFBGA (11.5x13)

Buy Now
IC FLASH 64GBIT MMC 153VFBGA

IC FLASH 64GBIT MMC 153VFBGA

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MTFC8GAKAJCN-4M IT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MTFC8GAKAJCN-4M IT
Integrated Circuits (ICs) - Memory - Memory MTFC8GAKAJCN-4M IT
IC FLASH 64GBIT MMC 153VFBGA

IC FLASH 64GBIT MMC 153VFBGA

Supplier's Site
Flash Memory, 64Gbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7185 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 64Gbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7185
Flash Memory, 64Gbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7185
FLASH MEMORY, 64GBIT, -40 TO 85DEG C; Flash Memory Type:eMMC NAND; Memory Size:64Gbit; Flash Memory Configuration:8G x 8bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:153Pins; Clock Frequency:200MHz RoHS Compliant: Yes

FLASH MEMORY, 64GBIT, -40 TO 85DEG C; Flash Memory Type:eMMC NAND; Memory Size:64Gbit; Flash Memory Configuration:8G x 8bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:153Pins; Clock Frequency:200MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Memory >> eMMC MTFC8GAKAJCN-4M IT
VFBGA-153(11.5x13) eMMC ROHS

VFBGA-153(11.5x13) eMMC ROHS

Supplier's Site Datasheet
IC FLASH 64GBIT MMC 153VFBGA

IC FLASH 64GBIT MMC 153VFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 725567-MTFC8GAKAJCN-4M IT 774-MTFC8GAKAJCN-4M IT MTFC8GAKAJCN-4MIT-ND MTFC8GAKAJCN-4M IT MTFC8GAKAJCN-4M IT MTFC8GAKAJCN-4M IT 80AH7185 MTFC8GAKAJCN-4M IT MTFC8GAKAJCN-4M IT
Product Name Memory - Flash - MTFC8GAKAJCN-4M IT Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Flash Memory, 64Gbit, -40 To 85Deg C; Flash Memory Type Micron Memory >> eMMC Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; FLASH Flash; FLASH - NAND Flash; Non-Volatile Flash Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V Surface Mount
Package Type BGA; Tray 153-VFBGA BGA; 153-VFBGA 153-VFBGA VFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - S25FL116K0XNFV013-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 16000 kbits
View Details
3 suppliers