IC FLASH 64GBIT MMC 153VFBGA Product overview: MTFC8GAKAJCN-1M WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC8GAKAJCN-1M WT can be used for catalog matching and distributor lookup.
FLASH - NAND Memory IC 64Gb (8G x 8) MMC 153-VFBGA (11.5x13)
Manufacturer: Micron Technology Inc.
Win Source Part Number: 747829-MTFC8GAKAJCN-
Family Name: MTFC8GAKAJCN-1M WT
Manufacturer Homepage: www.micron.com
Reference case: TSOP
Reference Date Code: 17+
Introduction Date: March 23, 2016
ECCN: 3A991.b.1.a
Country of Origin: Singapore
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
FLASH - NAND Memory IC 64Gbit MMC 153-VFBGA (11.5x13)
IC FLASH 64G MMC 153VFBGA
IC FLASH 64GBIT MMC 153VFBGA
FLASH MEMORY, 64GBIT, -25 TO 85DEG C; Flash Memory Type:eMMC NAND; Memory Size:64Gbit; Flash Memory Configuration:8G x 8bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:153Pins; Clock Frequency:200MHz RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MTFC8GAKAJCN-1M WT | MTFC8GAKAJCN-1MWT-ND | 747829-MTFC8GAKAJCN-1M WT | MTFC8GAKAJCN-1M WT | 533-MTFC8GAKAJCN-1M WT | MTFC8GAKAJCN-1M WT | MTFC8GAKAJCN-1M WT | 80AH7184 | MTFC8GAKAJCN-1M WT |
| Product Name | Memory IC and Storage Component | Memory | Memory - MTFC8GAKAJCN-1M WT | Memory | IC FLASH 64G MMC 153VFBGA | Memory | Integrated Circuits (ICs) - Memory - Memory | Flash Memory, 64Gbit, -25 To 85Deg C; Flash Memory Type Micron | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash | Flash; Non-Volatile | Flash | Flash; FLASH - NAND |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||||
| Package Type | BGA; Tray | 153-VFBGA | BGA; 153-VFBGA | 153-VFBGA | VFBGA | 153-VFBGA | |||
| Supply Voltage | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 2.7V~3.6V | Surface Mount | 2.7V ~ 3.6V |