Manufacturer: Micron Technology Inc.
Win Source Part Number: 806603-MTFC8GACAENS-
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 64Gb (8G x 8)
Supplier Device Package: 153-TFBGA (11.5x13)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Memory Interface: MMC
Manufacturer Package: 153-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,520
Supply Voltage (V): 2.7V ~ 3.6V
FLASH - NAND Memory IC 64Gb (8G x 8) MMC 153-TFBGA (11.5x13)
IC FLASH 64GBIT MMC 153TFBGA Product overview: MTFC8GACAENS-K1 AIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC8GACAENS-K1 AIT can be used for catalog matching and distributor lookup.
IC FLASH 64GBIT MMC 153TFBGA
IC FLASH 64GBIT MMC 153TFBGA
FLASH - NAND Memory IC 64Gbit MMC 153-TFBGA (11.5x13)
FLASH MEMORY, 64GBIT, -40 TO 85DEG C; Flash Memory Type:eMMC NAND; Memory Size:64Gbit; Flash Memory Configuration:8G x 8bit; IC Interface Type:Parallel; Memory Case Style:TFBGA; No. of Pins:153Pins; Clock Frequency:200MHz RoHS Compliant: Yes
IC FLASH 64GBIT MMC 153TFBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 806603-MTFC8GACAENS-K1 AIT | MTFC8GACAENS-K1AIT-ND | 774-MTFC8GACAENS-K1 AIT | MTFC8GACAENS-K1 AIT | MTFC8GACAENS-K1 AIT | MTFC8GACAENS-K1 AIT | 80AH7181 | MTFC8GACAENS-K1 AIT |
| Product Name | Memory - Flash - MTFC8GACAENS-K1 AIT | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Flash Memory, 64Gbit, -40 To 85Deg C; Flash Memory Type Micron | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; FLASH - NAND | Flash; Non-Volatile | Flash; FLASH | Flash | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 2.7V ~ 3.6V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | ||
| Package Type | 153-TFBGA | BGA; Tray | 153-TFBGA | BGA | BGA; 153-TFBGA | TFBGA |