Micron Technology, Inc. Memory MTFC8GACAENS-AIT TR

Description
Memory IC 153-TFBGA (11.5x13)
Request a Quote Datasheet
Description
Memory IC 153-TFBGA (11.5x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MTFC8GACAENS-AITTR-ND - DigiKey
Thief River Falls, MN, United States
Memory IC 153-TFBGA (11.5x13)

Memory IC 153-TFBGA (11.5x13)

Buy Now Datasheet
Memory - EMMC - MTFC8GACAENS-AIT TR - 886457-MTFC8GACAENS-AIT TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - EMMC - MTFC8GACAENS-AIT TR
886457-MTFC8GACAENS-AIT TR
Memory - EMMC - MTFC8GACAENS-AIT TR 886457-MTFC8GACAENS-AIT TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 886457-MTFC8GACAENS- AIT TR Features: Memory IC 153-TFBGA (11.5x13) Package: Reel - TR Package: 153-TFBGA Mounting: Surface Mount Family Name: MTFC8 Categories: Integrated Circuits (ICs) Case / Package: 153-TFBGA (11.5x13) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks

Manufacturer: Micron Technology Inc.
Win Source Part Number: 886457-MTFC8GACAENS-AIT TR
Features: Memory IC 153-TFBGA (11.5x13)
Package: Reel - TR
Package: 153-TFBGA
Mounting: Surface Mount
Family Name: MTFC8
Categories: Integrated Circuits (ICs)
Case / Package: 153-TFBGA (11.5x13)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks

Buy Now
Memory IC and Storage Component - 774-MTFC8GACAENS-AIT TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MTFC8GACAENS-AIT TR
Memory IC and Storage Component 774-MTFC8GACAENS-AIT TR
IC MODULE EMMC 64G 153TFBGA Product overview: MTFC8GACAENS-AIT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC8GACAENS-AIT TR can be used for catalog matching and distributor lookup.

IC MODULE EMMC 64G 153TFBGA Product overview: MTFC8GACAENS-AIT TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC8GACAENS-AIT TR can be used for catalog matching and distributor lookup.

Supplier's Site
IC MODULE EMMC 64G 153TFBGA

IC MODULE EMMC 64G 153TFBGA

Supplier's Site
Integrated Circuits (ICs) - Memory - MTFC8GACAENS-AIT TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
MTFC8GACAENS-AIT TR
Integrated Circuits (ICs) - Memory MTFC8GACAENS-AIT TR
IC MODULE EMMC 64G 153TFBGA

IC MODULE EMMC 64G 153TFBGA

Supplier's Site
Memory - MTFC8GACAENS-AIT TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory IC 153-TFBGA (11.5x13)

Memory IC 153-TFBGA (11.5x13)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MTFC8GACAENS-AITTR-ND 886457-MTFC8GACAENS-AIT TR 774-MTFC8GACAENS-AIT TR MTFC8GACAENS-AIT TR MTFC8GACAENS-AIT TR MTFC8GACAENS-AIT TR
Product Name Memory Memory - EMMC - MTFC8GACAENS-AIT TR Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Package Type 153-TFBGA BGA; 153-TFBGA (11.5x13) BGA; Tape & Reel (TR) BGA BGA; 153-TFBGA
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.7
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - S25FL116K0XMFN011-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 16000 kbits
View Details
4 suppliers