Manufacturer: Micron Technology Inc.
Win Source Part Number: 886456-MTFC8GACAENS-
Series: e•MMC™
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NAND Memory IC 64Gb (8G x 8) MMC 153-TFBGA (11.5x13)
Package: 153-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: MTFC8
Categories: Integrated Circuits (ICs)
Case / Package: 153-TFBGA (11.5x13)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1520
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
FLASH - NAND Memory IC 64Gb (8G x 8) MMC 153-TFBGA (11.5x13)
IC FLASH 64GBIT MMC 153TFBGA Product overview: MTFC8GACAENS-AAT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC8GACAENS-AAT
FLASH MEMORY, 64GBIT, -40 TO 105DEG C; Flash Memory Type:eMMC NAND; Memory Size:64Gbit; Flash Memory Configuration:8G x 8bit; IC Interface Type:Parallel; Memory Case Style:TFBGA; No. of Pins:153Pins; Clock Frequency:200MHz RoHS Compliant: Yes
IC FLASH 64GBIT MMC 153TFBGA
IC FLASH 64GBIT MMC 153TFBGA
FLASH - NAND Memory IC 64Gbit MMC 153-TFBGA (11.5x13)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 886456-MTFC8GACAENS-AAT | MTFC8GACAENS-AAT-ND | 774-MTFC8GACAENS-AAT | 80AH7179 | MTFC8GACAENS-AAT | MTFC8GACAENS-AAT | MTFC8GACAENS-AAT | MTFC8GACAENS-AAT |
| Product Name | Memory - Flash - MTFC8GACAENS-AAT | Memory | Memory IC and Storage Component | Flash Memory, 64Gbit, -40 To 105Deg C; Flash Memory Type Micron | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH - NAND | Flash; FLASH |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Package Type | BGA; 153-TFBGA (11.5x13) | 153-TFBGA | BGA; Tray | TFBGA | BGA | 153-TFBGA | BGA; 153-TFBGA | |
| Supply Voltage | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | -40degC ~ 105degC (TA) | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V |