Manufacturer: Micron Technology Inc.
Win Source Part Number: 886455-MTFC8GACAEDQ-
Series: e•MMC™
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NAND Memory IC 64Gb (8G x 8) MMC 100-LBGA (14x18)
Package: 100-LBGA
Package: Tray
Mounting: Surface Mount
Family Name: MTFC8
Categories: Integrated Circuits (ICs)
Case / Package: 100-LBGA (14x18)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 980
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
FLASH - NAND Memory IC 64Gb (8G x 8) MMC 100-LBGA (14x18)
IC FLASH 64GBIT MMC 100LBGA Product overview: MTFC8GACAEDQ-AAT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC8GACAEDQ-AAT
IC FLASH 64GBIT MMC 100LBGA
IC FLASH 64GBIT MMC 100LBGA
FLASH - NAND Memory IC 64Gbit MMC 100-LBGA (14x18)
FLASH MEMORY, 64GBIT, -40 TO 105DEG C; Flash Memory Type:eMMC NAND; Memory Size:64Gbit; Flash Memory Configuration:8G x 8bit; IC Interface Type:Parallel; Memory Case Style:LBGA; No. of Pins:100Pins; Clock Frequency:200MHz RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 886455-MTFC8GACAEDQ-AAT | MTFC8GACAEDQ-AAT-ND | 774-MTFC8GACAEDQ-AAT | MTFC8GACAEDQ-AAT | MTFC8GACAEDQ-AAT | MTFC8GACAEDQ-AAT | 80AH7176 | MTFC8GACAEDQ-AAT |
| Product Name | Memory - Flash - MTFC8GACAEDQ-AAT | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Flash Memory, 64Gbit, -40 To 105Deg C; Flash Memory Type Micron | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash | Flash; FLASH - NAND |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Package Type | BGA; 100-LBGA (14x18) | 100-LBGA | BGA; Tray | BGA | BGA; 100-LBGA | LBGA | 100-LBGA | |
| Supply Voltage | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | -40degC ~ 105degC (TA) | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V |