Micron Technology, Inc. Memory IC and Storage Component MTFC8GACAEAM-1M WT

Description
IC FLASH 64GBIT MMC 153WFBGA Product overview: MTFC8GACAEAM-1M WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC8GACAEAM-1M WT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 64GBIT MMC 153WFBGA Product overview: MTFC8GACAEAM-1M WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC8GACAEAM-1M WT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MTFC8GACAEAM-1M WT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MTFC8GACAEAM-1M WT
Memory IC and Storage Component 774-MTFC8GACAEAM-1M WT
IC FLASH 64GBIT MMC 153WFBGA Product overview: MTFC8GACAEAM-1M WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC8GACAEAM-1M WT can be used for catalog matching and distributor lookup.

IC FLASH 64GBIT MMC 153WFBGA Product overview: MTFC8GACAEAM-1M WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC8GACAEAM-1M WT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MTFC8GACAEAM-1M WT - 886454-MTFC8GACAEAM-1M WT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MTFC8GACAEAM-1M WT
886454-MTFC8GACAEAM-1M WT
Memory - Flash - MTFC8GACAEAM-1M WT 886454-MTFC8GACAEAM-1M WT
Manufacturer: Micron Technology Inc. Win Source Part Number: 886454-MTFC8GACAEAM- 1M WT Series: e•MMC™ Operating Temperature Range: -25°C ~ 85°C (TA) Features: FLASH - NAND Memory IC 64Gb (8G x 8) MMC Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Other Part Number: MTFC8GACAEAM-1M WT-ND, MTFC8GACAEAM-1MWT

Manufacturer: Micron Technology Inc.
Win Source Part Number: 886454-MTFC8GACAEAM-1M WT
Series: e•MMC™
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: FLASH - NAND Memory IC 64Gb (8G x 8) MMC
Package: Bulk
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Other Part Number: MTFC8GACAEAM-1M WT-ND, MTFC8GACAEAM-1MWT

Buy Now
Memory - MTFC8GACAEAM-1MWT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 64Gb (8G x 8) MMC

FLASH - NAND Memory IC 64Gb (8G x 8) MMC

Buy Now Datasheet
IC FLASH 64GBIT MMC 153WFBGA

IC FLASH 64GBIT MMC 153WFBGA

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MTFC8GACAEAM-1M WT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MTFC8GACAEAM-1M WT
Integrated Circuits (ICs) - Memory - Memory MTFC8GACAEAM-1M WT
IC FLASH 64GBIT MMC 153WFBGA

IC FLASH 64GBIT MMC 153WFBGA

Supplier's Site
Memory - MTFC8GACAEAM-1M WT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 64Gbit MMC

FLASH - NAND Memory IC 64Gbit MMC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MTFC8GACAEAM-1M WT 886454-MTFC8GACAEAM-1M WT MTFC8GACAEAM-1MWT-ND MTFC8GACAEAM-1M WT MTFC8GACAEAM-1M WT MTFC8GACAEAM-1M WT
Product Name Memory IC and Storage Component Memory - Flash - MTFC8GACAEAM-1M WT Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash Flash Flash; Flash Flash; Non-Volatile Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008CW-45/883C - 1230137-MT5C1008CW-45/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
 - NMC2147HF-3-MIL - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type FL18
View Details
3 suppliers
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Logic - FIFOs Memory - 67C4033-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details