Manufacturer: Micron Technology Inc.
Win Source Part Number: 886453-MTFC8GACAALT-
Series: e•MMC™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NAND Memory IC 64Gb (8G x 8) MMC 100-TBGA (14x18)
Package: 100-TBGA
Package: Tray
Mounting: Surface Mount
Family Name: MTFC8
Categories: Integrated Circuits (ICs)
Case / Package: 100-TBGA (14x18)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 980
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8542.32.0071
FLASH - NAND Memory IC 64Gb (8G x 8) MMC 100-TBGA (14x18)
IC FLASH 64GBIT MMC 100TBGA Product overview: MTFC8GACAALT-4M IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC8GACAALT-4M IT can be used for catalog matching and distributor lookup.
FLASH - NAND Memory IC 64Gbit MMC 100-TBGA (14x18)
TBGA-100(14x18) NAND FLASH ROHS
IC FLASH 64GBIT MMC 100TBGA
FLASH MEMORY, 64GBIT, -40 TO 85DEG C; Flash Memory Type:eMMC NAND; Memory Size:64Gbit; Flash Memory Configuration:8G x 8bit; IC Interface Type:Parallel; Memory Case Style:TBGA; No. of Pins:100Pins; Clock Frequency:200MHz RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 886453-MTFC8GACAALT-4M IT | MTFC8GACAALT-4MIT-ND | 774-MTFC8GACAALT-4M IT | MTFC8GACAALT-4M IT | MTFC8GACAALT-4M IT | MTFC8GACAALT-4M IT | MTFC8GACAALT-4M IT | MTFC8GACAALT-4M IT | 80AH7175 |
| Product Name | Memory - Flash - MTFC8GACAALT-4M IT | Memory | Memory IC and Storage Component | Memory | Memory | Memory >> NAND FLASH | Memory | Integrated Circuits (ICs) - Memory | Flash Memory, 64Gbit, -40 To 85Deg C; Flash Memory Type Micron |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | Flash | Flash; FLASH - NAND | Flash; Non-Volatile | Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | BGA; 100-TBGA (14x18) | 100-TBGA | BGA; Tray | BGA; 100-TBGA | BGA | 100-TBGA | BGA | TBGA | |
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 3.6V; 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | ||||
| Density | 64000000 kbits | 64000000 kbits | 64000000 kbits | 64000000 kbits | 64000000 kbits | 64000000 kbits |