Micron Technology, Inc. Memory - Flash - MTFC64GJDDN-4M IT MTFC64GJDDN-4M IT

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 725566-MTFC64GJDDN-4 M IT Packaging: Bulk Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 512kb Family Name: MTFC64GJDDN Categories: Integrated Circuits Supplier Device Package: 169-LFBGA (14x18) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Memory Interface: MMC Manufacturer Package: 169-LFBGA Alternative Parts (Cross-Reference): MTFC64GAPALBH-IT; MTFC64GAKAEEY-4M IT; MTFC64GAKAEYF-4M IT; Introduction Date: November 27, 2002 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 980 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 725566-MTFC64GJDDN-4 M IT Packaging: Bulk Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 512kb Family Name: MTFC64GJDDN Categories: Integrated Circuits Supplier Device Package: 169-LFBGA (14x18) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Memory Interface: MMC Manufacturer Package: 169-LFBGA Alternative Parts (Cross-Reference): MTFC64GAPALBH-IT; MTFC64GAKAEEY-4M IT; MTFC64GAKAEYF-4M IT; Introduction Date: November 27, 2002 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 980 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MTFC64GJDDN-4M IT - 725566-MTFC64GJDDN-4M IT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MTFC64GJDDN-4M IT
725566-MTFC64GJDDN-4M IT
Memory - Flash - MTFC64GJDDN-4M IT 725566-MTFC64GJDDN-4M IT
Manufacturer: Micron Technology Inc. Win Source Part Number: 725566-MTFC64GJDDN-4 M IT Packaging: Bulk Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 512kb Family Name: MTFC64GJDDN Categories: Integrated Circuits Supplier Device Package: 169-LFBGA (14x18) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Memory Interface: MMC Manufacturer Package: 169-LFBGA Alternative Parts (Cross-Reference): MTFC64GAPALBH-IT; MTFC64GAKAEEY-4M IT; MTFC64GAKAEYF-4M IT; Introduction Date: November 27, 2002 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 980 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 3.6V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 725566-MTFC64GJDDN-4M IT
Packaging: Bulk
Mounting Style: SMD
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 512kb
Family Name: MTFC64GJDDN
Categories: Integrated Circuits
Supplier Device Package: 169-LFBGA (14x18)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Memory Interface: MMC
Manufacturer Package: 169-LFBGA
Alternative Parts (Cross-Reference): MTFC64GAPALBH-IT; MTFC64GAKAEEY-4M IT; MTFC64GAKAEYF-4M IT;
Introduction Date: November 27, 2002
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 980
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.65V ~ 3.6V

Buy Now
Memory IC and Storage Component - 774-MTFC64GJDDN-4M IT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MTFC64GJDDN-4M IT
Memory IC and Storage Component 774-MTFC64GJDDN-4M IT
IC FLASH 512KBIT MMC 169LFBGA Product overview: MTFC64GJDDN-4M IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC64GJDDN-4M IT can be used for catalog matching and distributor lookup.

IC FLASH 512KBIT MMC 169LFBGA Product overview: MTFC64GJDDN-4M IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC64GJDDN-4M IT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MTFC64GJDDN-4MIT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 512Kb (64K x 8) MMC 169-LFBGA (14x18)

FLASH - NAND Memory IC 512Kb (64K x 8) MMC 169-LFBGA (14x18)

Buy Now Datasheet
Memory - MTFC64GJDDN-4M IT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 512Kbit MMC 169-LFBGA (14x18)

FLASH - NAND Memory IC 512Kbit MMC 169-LFBGA (14x18)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MTFC64GJDDN-4M IT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MTFC64GJDDN-4M IT
Integrated Circuits (ICs) - Memory - Memory MTFC64GJDDN-4M IT
IC FLASH 512KBIT MMC 169LFBGA

IC FLASH 512KBIT MMC 169LFBGA

Supplier's Site
IC FLASH 512KBIT MMC 169LFBGA

IC FLASH 512KBIT MMC 169LFBGA

Supplier's Site
IC FLASH 512KBIT MMC 169LFBGA

IC FLASH 512KBIT MMC 169LFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 725566-MTFC64GJDDN-4M IT 774-MTFC64GJDDN-4M IT MTFC64GJDDN-4MIT-ND MTFC64GJDDN-4M IT MTFC64GJDDN-4M IT MTFC64GJDDN-4M IT MTFC64GJDDN-4M IT
Product Name Memory - Flash - MTFC64GJDDN-4M IT Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; FLASH Flash; Non-Volatile Flash; FLASH - NAND Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Controllers - DP8422ATVX-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
View Details
2 suppliers
Memory - IS29GL512S-11DHB01 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Memory - 71024S12YG8 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details