MTFC64GAXAQEA-WT -- INTEGRATED CIRCUITS (ICS) - MEMORY - MEMORY
Micron Technology, Inc.
Integrated Circuits (ICs) - Memory - Memory
MTFC64GAXAQEA-WT
Technical Specifications
|
Product Category
|
Memory Chips |
|
Product Number
|
MTFC64GAXAQEA-WT |
|
Product Name
|
Integrated Circuits (ICs) - Memory - Memory |
Unlock Full Specs
to access all available technical data
Similar Products
Memory Category
Flash
Package Type
VFBGA
Pins
63
View Details
Memory Category
SSRAM; SRAM Chip
Operating Temperature
-55 to 125 C (-67 to 257 F)
Density
2048 kbits
View Details
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage
4.5V ~ 5.5V
View Details
2 suppliers