Micron Technology, Inc. Memory - EMMC - MTFC64GASAQHD-AIT MTFC64GASAQHD-AIT

Description
Win Source Part Number: 956368-MTFC64GASAQHD -AIT Series: * Categories: Memory
Request a Quote Datasheet
Description
Win Source Part Number: 956368-MTFC64GASAQHD -AIT Series: * Categories: Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EMMC - MTFC64GASAQHD-AIT - 956368-MTFC64GASAQHD-AIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EMMC - MTFC64GASAQHD-AIT
956368-MTFC64GASAQHD-AIT
Memory - EMMC - MTFC64GASAQHD-AIT 956368-MTFC64GASAQHD-AIT
Win Source Part Number: 956368-MTFC64GASAQHD -AIT Series: * Categories: Memory

Win Source Part Number: 956368-MTFC64GASAQHD-AIT
Series: *
Categories: Memory

Buy Now
Memory - 557-MTFC64GASAQHD-AIT-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 512GBIT EMMC 153VFBGA

IC FLASH 512GBIT EMMC 153VFBGA

Buy Now Datasheet
Memory IC and Storage Component - 774-MTFC64GASAQHD-AIT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MTFC64GASAQHD-AIT
Memory IC and Storage Component 774-MTFC64GASAQHD-AIT
USSD 512G Product overview: MTFC64GASAQHD-AIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC64GASAQHD-AI T can be used for catalog matching and distributor lookup.

USSD 512G Product overview: MTFC64GASAQHD-AIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC64GASAQHD-AIT can be used for catalog matching and distributor lookup.

Supplier's Site
Flash Memory, Aec-Q100, 512Gbit, 85Deg C; Flash Memory Type Micron - 80AH7173 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, Aec-Q100, 512Gbit, 85Deg C; Flash Memory Type Micron
80AH7173
Flash Memory, Aec-Q100, 512Gbit, 85Deg C; Flash Memory Type Micron 80AH7173
FLASH MEMORY, AEC-Q100, 512GBIT, 85DEG C; Flash Memory Type:eMMC NAND; Memory Size:512Gbit; Flash Memory Configuration:64G x 8bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:153Pins; Clock Frequency:200MHz RoHS Compliant: Yes

FLASH MEMORY, AEC-Q100, 512GBIT, 85DEG C; Flash Memory Type:eMMC NAND; Memory Size:512Gbit; Flash Memory Configuration:64G x 8bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:153Pins; Clock Frequency:200MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MTFC64GASAQHD-AIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MTFC64GASAQHD-AIT
Integrated Circuits (ICs) - Memory - Memory MTFC64GASAQHD-AIT
USSD 512G

USSD 512G

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 956368-MTFC64GASAQHD-AIT 557-MTFC64GASAQHD-AIT-ND 774-MTFC64GASAQHD-AIT 80AH7173 MTFC64GASAQHD-AIT
Product Name Memory - EMMC - MTFC64GASAQHD-AIT Memory Memory IC and Storage Component Flash Memory, Aec-Q100, 512Gbit, 85Deg C; Flash Memory Type Micron Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 153-VFBGA BGA; Box VFBGA
Supply Voltage 2.7V ~ 3.6V -3.3V; 3.6V; 2.7V ~ 3.6V Surface Mount
Density 512000000 kbits 512000000 kbits 512000000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details