Micron Technology, Inc. Memory MTFC64GASAQHD-AAT

Description
IC FLASH 512GBIT EMMC 153VFBGA
Request a Quote Datasheet
Description
IC FLASH 512GBIT EMMC 153VFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-MTFC64GASAQHD-AAT-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 512GBIT EMMC 153VFBGA

IC FLASH 512GBIT EMMC 153VFBGA

Buy Now Datasheet
IT infrastructure Memory - 1455235-MTFC64GASAQHD-AAT - Win Source Electronics
Laguna Hills, CA, United States
IT infrastructure Memory
1455235-MTFC64GASAQHD-AAT
IT infrastructure Memory 1455235-MTFC64GASAQHD-AAT
Category: IT infrastructure Memory Win Source Part Number: 1455235-MTFC64GASAQH D-AAT Manufacturer: Micron Technology Inc.

Category: IT infrastructure Memory
Win Source Part Number: 1455235-MTFC64GASAQHD-AAT
Manufacturer: Micron Technology Inc.

Buy Now
USSD 512G

USSD 512G

Supplier's Site
Flash Memory, Aec-Q100, 512Gbit, 105Deg C; Flash Memory Type Micron - 80AH7171 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, Aec-Q100, 512Gbit, 105Deg C; Flash Memory Type Micron
80AH7171
Flash Memory, Aec-Q100, 512Gbit, 105Deg C; Flash Memory Type Micron 80AH7171
FLASH MEMORY, AEC-Q100, 512GBIT, 105DEG C; Flash Memory Type:eMMC NAND; Memory Size:512Gbit; Flash Memory Configuration:64G x 8bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:153Pins; Clock Frequency:200MHz RoHS Compliant: Yes

FLASH MEMORY, AEC-Q100, 512GBIT, 105DEG C; Flash Memory Type:eMMC NAND; Memory Size:512Gbit; Flash Memory Configuration:64G x 8bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:153Pins; Clock Frequency:200MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MTFC64GASAQHD-AAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MTFC64GASAQHD-AAT
Integrated Circuits (ICs) - Memory - Memory MTFC64GASAQHD-AAT
USSD 512G

USSD 512G

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-MTFC64GASAQHD-AAT-ND 1455235-MTFC64GASAQHD-AAT MTFC64GASAQHD-AAT 80AH7171 MTFC64GASAQHD-AAT
Product Name Memory IT infrastructure Memory Memory Flash Memory, Aec-Q100, 512Gbit, 105Deg C; Flash Memory Type Micron Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash FLASH - NAND (SLC) Flash Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type 153-VFBGA 153-VFBGA VFBGA
Supply Voltage 2.7V ~ 3.6V 2.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - 99320-E0474-A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details
Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details