Win Source Part Number: 956386-MTFC64GASAONS
Series: *
Categories: Memory
IC FLASH 512GBIT MMC 153TFBGA
USSD 512G Product overview: MTFC64GASAONS-AIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC64GASAONS-AI
USSD 512G
FLASH MEMORY, 512GBIT, -40 TO 95DEG C; Flash Memory Type:UFS NAND; Memory Size:512Gbit; Flash Memory Configuration:64G x 8bit; IC Interface Type:Parallel; Memory Case Style:TFBGA; No. of Pins:153Pins; Clock Frequency:1.066GHz RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 956386-MTFC64GASAONS-AIT | 557-MTFC64GASAONS-AIT-ND | 774-MTFC64GASAONS-AIT | MTFC64GASAONS-AIT | 80AH7168 |
| Product Name | Memory - EMMC - MTFC64GASAONS-AIT | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Flash Memory, 512Gbit, -40 To 95Deg C; Flash Memory Type Micron |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash | |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | |||
| Package Type | 153-TFBGA | BGA; Box | TFBGA | ||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 3.6V; 2.7V ~ 3.6V | 153-TFBGA |