FLASH - NAND Memory IC 512Gb (64G x 8) MMC 52MHz 153-TFBGA (11.5x13)
FLASH - NAND Memory IC 512Gbit MMC 52 MHz 153-TFBGA (11.5x13)
IC FLASH 512GBIT MMC 153TFBGA
IC FLASH 512GBIT MMC 153TFBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-MTFC64GASAONS-AITESTR-ND | MTFC64GASAONS-AIT ES TR | MTFC64GASAONS-AIT ES TR | MTFC64GASAONS-AIT ES TR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 153-TFBGA | BGA; 153-TFBGA | BGA |