FLASH MEMORY, AEC-Q100, 512GBIT, 85DEG C; Flash Memory Type:eMMC NAND; Memory Size:512Gbit; Flash Memory Configuration:64G x 8bit; IC Interface Type:Parallel; Memory Case Style:VBGA; No. of Pins:100Pins; Clock Frequency:200MHz RoHS Compliant: Yes
IC FLASH 512GBIT MMC
FLASH - NAND Memory IC 512Gbit MMC
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 80AH7163 | MTFC64GAPALHT-AIT | MTFC64GAPALHT-AIT | MTFC64GAPALHT-AIT |
| Product Name | Flash Memory, Aec-Q100, 512Gbit, 85Deg C; Flash Memory Type Micron | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Data Rate | 200 MHz | |||
| Density | 512000000 kbits | 512000000 kbits | 512000000 kbits | 512000000 kbits |