The Micron e.MMC Flash Memory, part number 80AH7161, is an automotive-grade memory device compliant with AEC-Q100 standards. It features a capacity of 512Gbit and operates within a temperature range of -40°C to +85°C. The device supports a parallel interface with a clock frequency of up to 200 MHz and is designed for high-performance applications. This memory device utilizes a MultiMediaCard (MMC) controller and NAND Flash technology, adhering to the JEDEC/MMC standard version 5.1. It offers various command classes, including basic read and write operations, and supports advanced features such as command queuing, temporary write protection, and multiple partitions. The device also includes a hardware reset signal and supports field firmware updates. Performance specifications indicate sequential read speeds of up to 320 MB/s and write speeds of up to 120 MB/s, depending on the configuration. The device is RoHS compliant and available in a 153-ball WFBGA package, making it suitable for space-constrained applications. With its robust features and compliance with automotive standards, this e.MMC Flash Memory is a reliable choice for engineers seeking high-capacity memory solutions for automotive and industrial applications.
IC FLASH 512GBIT MMC Product overview: MTFC64GAPALGT-AIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC64GAPALGT-AI
Win Source Part Number: 956015-MTFC64GAPALGT
Series: *
Categories: Memory
FLASH - NAND Memory IC 512Gbit MMC
IC FLASH 512GBIT MMC
FLASH MEMORY, AEC-Q100, 512GBIT, 85DEG C; Flash Memory Type:eMMC NAND; Memory Size:512Gbit; Flash Memory Configuration:64G x 8bit; IC Interface Type:Parallel; Memory Case Style:WFBGA; No. of Pins:153Pins; Clock Frequency:200MHz RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MTFC64GAPALGT-AIT | 956015-MTFC64GAPALGT-AIT | MTFC64GAPALGT-AIT | MTFC64GAPALGT-AIT | MTFC64GAPALGT-AIT | MTFC64GAPALGT-AIT | 80AH7161 |
| Product Name | Memory IC and Storage Component | Memory - EMMC - MTFC64GAPALGT-AIT | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory | Flash Memory, Aec-Q100, 512Gbit, 85Deg C; Flash Memory Type Micron |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH - NAND | Flash; Flash | Flash; Non-Volatile | Flash | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | Bulk | WFBGA |