Micron Technology, Inc. 64GB Memory IC and Storage Component MTFC64GAOAMEA-WT

Description
IC MEM NAND 64GB FLASH 153BGA Product overview: MTFC64GAOAMEA-WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64GB, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC64GAOAMEA-WT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MEM NAND 64GB FLASH 153BGA Product overview: MTFC64GAOAMEA-WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64GB, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC64GAOAMEA-WT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
64GB Memory IC and Storage Component - 774-MTFC64GAOAMEA-WT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
64GB Memory IC and Storage Component
774-MTFC64GAOAMEA-WT
64GB Memory IC and Storage Component 774-MTFC64GAOAMEA-WT
IC MEM NAND 64GB FLASH 153BGA Product overview: MTFC64GAOAMEA-WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64GB, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC64GAOAMEA-WT can be used for catalog matching and distributor lookup.

IC MEM NAND 64GB FLASH 153BGA Product overview: MTFC64GAOAMEA-WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64GB, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC64GAOAMEA-WT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MTFC64GAOAMEA-WT - 886451-MTFC64GAOAMEA-WT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MTFC64GAOAMEA-WT
886451-MTFC64GAOAMEA-WT
Memory - Flash - MTFC64GAOAMEA-WT 886451-MTFC64GAOAMEA-WT
Manufacturer: Micron Technology Inc. Win Source Part Number: 886451-MTFC64GAOAMEA -WT Features: Memory IC Package: Tray Family Name: MTFC64 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1520 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks

Manufacturer: Micron Technology Inc.
Win Source Part Number: 886451-MTFC64GAOAMEA-WT
Features: Memory IC
Package: Tray
Family Name: MTFC64
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1520
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks

Buy Now
IC MEM NAND 64GB FLASH 153BGA

IC MEM NAND 64GB FLASH 153BGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MTFC64GAOAMEA-WT
Integrated Circuits (ICs) - Memory - Memory MTFC64GAOAMEA-WT
IC MEM NAND 64GB FLASH 153BGA

IC MEM NAND 64GB FLASH 153BGA

Supplier's Site
Memory - MTFC64GAOAMEA-WT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory IC

Memory IC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MTFC64GAOAMEA-WT 886451-MTFC64GAOAMEA-WT MTFC64GAOAMEA-WT MTFC64GAOAMEA-WT MTFC64GAOAMEA-WT
Product Name 64GB Memory IC and Storage Component Memory - Flash - MTFC64GAOAMEA-WT Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Memory - Controllers - DP8421AV-25 - 080616-DP8421AV-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Flash Memory, 4Mbit, 55Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8336 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 4000 kbits
Package Type TSOP
View Details
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details