Micron Technology, Inc. Memory IC and Storage Component MTFC64GANALAM-WT

Description
IC FLASH 512GBIT MMC 153LFBGA Product overview: MTFC64GANALAM-WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC64GANALAM-WT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 512GBIT MMC 153LFBGA Product overview: MTFC64GANALAM-WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC64GANALAM-WT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MTFC64GANALAM-WT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MTFC64GANALAM-WT
Memory IC and Storage Component 774-MTFC64GANALAM-WT
IC FLASH 512GBIT MMC 153LFBGA Product overview: MTFC64GANALAM-WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC64GANALAM-WT can be used for catalog matching and distributor lookup.

IC FLASH 512GBIT MMC 153LFBGA Product overview: MTFC64GANALAM-WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC64GANALAM-WT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MTFC64GANALAM-WT - 886450-MTFC64GANALAM-WT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MTFC64GANALAM-WT
886450-MTFC64GANALAM-WT
Memory - Flash - MTFC64GANALAM-WT 886450-MTFC64GANALAM-WT
Manufacturer: Micron Technology Inc. Win Source Part Number: 886450-MTFC64GANALAM -WT Series: e•MMC™ Operating Temperature Range: -25°C ~ 85°C (TA) Features: FLASH - NAND Memory IC 512Gb (64G x 8) MMC Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1520 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Win Source Part Number: 886450-MTFC64GANALAM-WT
Series: e•MMC™
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: FLASH - NAND Memory IC 512Gb (64G x 8) MMC
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1520
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now
IC FLASH 512GBIT MMC 153LFBGA

IC FLASH 512GBIT MMC 153LFBGA

Supplier's Site Datasheet
Memory - MTFC64GANALAM-WT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 512Gbit MMC

FLASH - NAND Memory IC 512Gbit MMC

Buy Now
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MTFC64GANALAM-WT
Integrated Circuits (ICs) - Memory - Memory MTFC64GANALAM-WT
IC FLASH 512GBIT MMC 153LFBGA

IC FLASH 512GBIT MMC 153LFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MTFC64GANALAM-WT 886450-MTFC64GANALAM-WT MTFC64GANALAM-WT MTFC64GANALAM-WT MTFC64GANALAM-WT
Product Name Memory IC and Storage Component Memory - Flash - MTFC64GANALAM-WT Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash Flash; Flash Flash; FLASH Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 5962F1120102QXA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 72000 kbits
View Details
2 suppliers
Memory - EEPROM - 24LC04T-I/SL100 - 854740-24LC04T-I/SL100 - Win Source Electronics
Specs
Memory Category EEPROM
View Details
2 suppliers