IC FLASH 512GBIT MMC 153LFBGA Product overview: MTFC64GAKAEYF-4M IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC64GAKAEYF-4M
FLASH - NAND Memory IC 512Gb (64G x 8) MMC 153-LFBGA (11.5x13)
Win Source Part Number: 956156-MTFC64GAKAEYF
Series: *
Categories: Memory
IC FLASH 512GBIT MMC 153LFBGA
IC FLASH 512GBIT MMC 153LFBGA
FLASH MEMORY, 512GBIT, -40 TO 85DEG C; Flash Memory Type:eMMC NAND; Memory Size:512Gbit; Flash Memory Configuration:64G x 8bit; IC Interface Type:Parallel; Memory Case Style:LFBGA; No. of Pins:153Pins; Clock Frequency:52MHz RoHS Compliant: Yes
IC FLASH 512GBIT MMC 153LFBGA
FLASH - NAND Memory IC 512Gbit MMC 153-LFBGA (11.5x13)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MTFC64GAKAEYF-4M IT | MTFC64GAKAEYF-4MIT-ND | 956156-MTFC64GAKAEYF-4M IT | MTFC64GAKAEYF-4M IT | MTFC64GAKAEYF-4M IT | 80AH7154 | MTFC64GAKAEYF-4M IT | MTFC64GAKAEYF-4M IT |
| Product Name | Memory IC and Storage Component | Memory | Memory - EMMC - MTFC64GAKAEYF-4M IT | Memory | Memory | Flash Memory, 512Gbit, -40 To 85Deg C; Flash Memory Type Micron | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; FLASH - NAND | Flash; Flash | Flash | Flash; Non-Volatile | Flash; FLASH | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Density | 512000000 kbits | 512000000 kbits | 512000000 kbits | 512000000 kbits | 512000000 kbits | 512000000 kbits | ||
| Number of Words | 512000000 to 64000000 k | |||||||
| Package Type | BGA; Tray | 153-LFBGA | 153-LFBGA | LFBGA | BGA; 153-LFBGA |