IC FLASH 512GBIT MMC 169LFBGA Product overview: MTFC64GAJAEDN-AIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MTFC64GAJAEDN-AI
FLASH - NAND Memory IC 512Gb (64G x 8) MMC 169-LFBGA (14x18)
Manufacturer: Micron Technology Inc.
Win Source Part Number: 886448-MTFC64GAJAEDN
Series: e•MMC™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NAND Memory IC 512Gb (64G x 8) MMC 169-LFBGA (14x18)
Package: 169-LFBGA
Package: Tray
Mounting: Surface Mount
Family Name: MTFC64
Categories: Integrated Circuits (ICs)
Case / Package: 169-LFBGA (14x18)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 980
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
FLASH - NAND Memory IC 512Gbit MMC 169-LFBGA (14x18)
IC FLASH 512GBIT MMC 169LFBGA
IC FLASH 512GBIT MMC 169LFBGA
IC FLASH 512GBIT MMC 169LFBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MTFC64GAJAEDN-AIT | MTFC64GAJAEDN-AIT-ND | 886448-MTFC64GAJAEDN-AIT | MTFC64GAJAEDN-AIT | MTFC64GAJAEDN-AIT | MTFC64GAJAEDN-AIT | MTFC64GAJAEDN-AIT |
| Product Name | Memory IC and Storage Component | Memory | Memory - Flash - MTFC64GAJAEDN-AIT | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash; FLASH | Flash; FLASH - NAND | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 512000000 kbits | 512000000 kbits | 512000000 kbits | 512000000 kbits | 512000000 kbits |